Welwyn Components, Ltd. Current Sense Res, 0R04, 1%, 125 Mw; Resistance Tt Electronics/welwyn LRCS0805-0R04FT5

Description
CURRENT SENSE RES, 0R04, 1%, 125 MW; Resistance:0.04ohm; Product Range:LRCS Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R04, 1%, 125 MW; Resistance:0.04ohm; Product Range:LRCS Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R04, 1%, 125 Mw; Resistance Tt Electronics/welwyn - 12AC1343 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R04, 1%, 125 Mw; Resistance Tt Electronics/welwyn
12AC1343
Current Sense Res, 0R04, 1%, 125 Mw; Resistance Tt Electronics/welwyn 12AC1343
CURRENT SENSE RES, 0R04, 1%, 125 MW; Resistance:0.04ohm; Product Range:LRCS Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R04, 1%, 125 MW; Resistance:0.04ohm; Product Range:LRCS Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Lrcs Series, 0.04 Ohm, 125 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn - 61M7612 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Lrcs Series, 0.04 Ohm, 125 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn
61M7612
Smd Current Sense Resistors, Lrcs Series, 0.04 Ohm, 125 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn 61M7612
SMD Current Sense Resistors, LRCS Series, 0.04 ohm, 125 mW, - 1%, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, LRCS Series, 0.04 ohm, 125 mW, - 1%, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1343 61M7612
Product Name Current Sense Res, 0R04, 1%, 125 Mw; Resistance Tt Electronics/welwyn Smd Current Sense Resistors, Lrcs Series, 0.04 Ohm, 125 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805 0805
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED10L0FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers