Welwyn Components, Ltd. Smd Current Sense Resistors, Lrcs Series, 0.033 Ohm, 125 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn LRCS0805-0R033FT5

Description
SMD Current Sense Resistors, LRCS Series, 0.033 ohm, 125 mW, - 1%, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, LRCS Series, 0.033 ohm, 125 mW, - 1%, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Lrcs Series, 0.033 Ohm, 125 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn - 61M7611 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Lrcs Series, 0.033 Ohm, 125 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn
61M7611
Smd Current Sense Resistors, Lrcs Series, 0.033 Ohm, 125 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn 61M7611
SMD Current Sense Resistors, LRCS Series, 0.033 ohm, 125 mW, - 1%, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, LRCS Series, 0.033 ohm, 125 mW, - 1%, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R033, 1%, 125 Mw; Resistance Tt Electronics/welwyn - 12AC1342 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R033, 1%, 125 Mw; Resistance Tt Electronics/welwyn
12AC1342
Current Sense Res, 0R033, 1%, 125 Mw; Resistance Tt Electronics/welwyn 12AC1342
CURRENT SENSE RES, 0R033, 1%, 125 MW; Resistance:0.033ohm; Product Range:LRCS Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R033, 1%, 125 MW; Resistance:0.033ohm; Product Range:LRCS Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 61M7611 12AC1342
Product Name Smd Current Sense Resistors, Lrcs Series, 0.033 Ohm, 125 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn Current Sense Res, 0R033, 1%, 125 Mw; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Mounting / Packaging 0805 0805
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138527TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details