Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053163-LRCS0603-R33
Length: 1.6 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Military Standard: Not
Composition: Thick Film
Resistance: 330 mΩ
Categories: OEM Parts(J-L)
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 800 µm
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1053163-LRCS0603-R33JT5 |
| Product Name | OEM Parts - OEM Parts (J - L) - LRCS0603-R33JT5 |