Welwyn Components, Ltd. Chip Resistor - Surface Mount - LRCS0603-0R033FT5 LRCS0603-0R033FT5

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053146-LRCS0603-0R0 33FT5 Packaging: Cut Tape Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 600 ppm/°C Composition: Metal Film Resistance: 33 mΩ Power Rating: 100 mW Number of Pins: 2 Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Alternative Parts (Cross-Reference): RL0805FR-070R033L; RL0805FR-7W0R033L; RL0603FR-070R033L; ERJ8CWFR033V; ERJ-3BWFR033V; ERJ-L14KF33MU; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Compliant Case Code (Imperial): 0603 REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053146-LRCS0603-0R0 33FT5 Packaging: Cut Tape Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 600 ppm/°C Composition: Metal Film Resistance: 33 mΩ Power Rating: 100 mW Number of Pins: 2 Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Alternative Parts (Cross-Reference): RL0805FR-070R033L; RL0805FR-7W0R033L; RL0603FR-070R033L; ERJ8CWFR033V; ERJ-3BWFR033V; ERJ-L14KF33MU; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Compliant Case Code (Imperial): 0603 REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LRCS0603-0R033FT5 - 1053146-LRCS0603-0R033FT5 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LRCS0603-0R033FT5
1053146-LRCS0603-0R033FT5
Chip Resistor - Surface Mount - LRCS0603-0R033FT5 1053146-LRCS0603-0R033FT5
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053146-LRCS0603-0R0 33FT5 Packaging: Cut Tape Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 600 ppm/°C Composition: Metal Film Resistance: 33 mΩ Power Rating: 100 mW Number of Pins: 2 Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Alternative Parts (Cross-Reference): RL0805FR-070R033L; RL0805FR-7W0R033L; RL0603FR-070R033L; ERJ8CWFR033V; ERJ-3BWFR033V; ERJ-L14KF33MU; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Compliant Case Code (Imperial): 0603 REACH SVHC: No SVHC

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053146-LRCS0603-0R033FT5
Packaging: Cut Tape
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 600 ppm/°C
Composition: Metal Film
Resistance: 33 mΩ
Power Rating: 100 mW
Number of Pins: 2
Width: 800 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1608
Alternative Parts (Cross-Reference): RL0805FR-070R033L; RL0805FR-7W0R033L; RL0603FR-070R033L; ERJ8CWFR033V; ERJ-3BWFR033V; ERJ-L14KF33MU;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Case Code (Imperial): 0603
REACH SVHC: No SVHC

Buy Now
SMD 0.033 Ohm 100 Mw Resistor - 52-LRCS0603-0R033FT5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.033 Ohm 100 Mw Resistor
52-LRCS0603-0R033FT5
SMD 0.033 Ohm 100 Mw Resistor 52-LRCS0603-0R033FT5
Smd Current Sense Resistors, Lrcs Series, 0.033 Ohm, 100 Mw, - 1%, 0603 [1608 Metric] Rohs Compliant: Yes Product overview: LRCS0603-0R033FT5 from TT Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033 Ohm, 100 Mw. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 Ohm, 100 Mw, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRCS0603-0R033FT5 can be used for catalog matching and distributor lookup.

Smd Current Sense Resistors, Lrcs Series, 0.033 Ohm, 100 Mw, - 1%, 0603 [1608 Metric] Rohs Compliant: Yes Product overview: LRCS0603-0R033FT5 from TT Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.033 Ohm, 100 Mw. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 Ohm, 100 Mw, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRCS0603-0R033FT5 can be used for catalog matching and distributor lookup.

Supplier's Site
Smd Current Sense Resistors, Lrcs Series, 0.033 Ohm, 100 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn - 61M7601 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Lrcs Series, 0.033 Ohm, 100 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn
61M7601
Smd Current Sense Resistors, Lrcs Series, 0.033 Ohm, 100 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn 61M7601
SMD Current Sense Resistors, LRCS Series, 0.033 ohm, 100 mW, - 1%, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, LRCS Series, 0.033 ohm, 100 mW, - 1%, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1053146-LRCS0603-0R033FT5 52-LRCS0603-0R033FT5 61M7601
Product Name Chip Resistor - Surface Mount - LRCS0603-0R033FT5 SMD 0.033 Ohm 100 Mw Resistor Smd Current Sense Resistors, Lrcs Series, 0.033 Ohm, 100 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Tt Electronics/welwyn
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Resistance Range 0.0330 ohms 0.0330 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 600 ±ppm/°C 600 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176757-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573308 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details