TT Electronics Chip Resistor - Surface Mount - LRC-LRF3WLF-01-R040F LRC-LRF3WLF-01-R040F

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070958-LRC-LRF3WLF- 01-R040F Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): LRC-LRF3WLF-01-R040F LRC-LRF3WLF-01-R040- F; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070958-LRC-LRF3WLF- 01-R040F Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): LRC-LRF3WLF-01-R040F LRC-LRF3WLF-01-R040- F; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LRC-LRF3WLF-01-R040F - 1070958-LRC-LRF3WLF-01-R040F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LRC-LRF3WLF-01-R040F
1070958-LRC-LRF3WLF-01-R040F
Chip Resistor - Surface Mount - LRC-LRF3WLF-01-R040F 1070958-LRC-LRF3WLF-01-R040F
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070958-LRC-LRF3WLF- 01-R040F Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): LRC-LRF3WLF-01-R040F LRC-LRF3WLF-01-R040- F; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070958-LRC-LRF3WLF-01-R040F
Categories: Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): LRC-LRF3WLF-01-R040FLRC-LRF3WLF-01-R040-F;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Chip Resistor - Surface Mount - 989-1076-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1076-2-ND
Chip Resistor - Surface Mount 989-1076-2-ND
RES 0.04 OHM 3W 2512 WIDE

RES 0.04 OHM 3W 2512 WIDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1070958-LRC-LRF3WLF-01-R040F 989-1076-2-ND
Product Name Chip Resistor - Surface Mount - LRC-LRF3WLF-01-R040F Chip Resistor - Surface Mount
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; Wide 2512
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details