TT Electronics Chip Resistor - Surface Mount LRC-LRF2512LF-01-R025F

Description
RES 0.025 OHM 1% 2W 2512
Request a Quote Datasheet
Description
RES 0.025 OHM 1% 2W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 989-1057-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1057-2-ND
Chip Resistor - Surface Mount 989-1057-2-ND
RES 0.025 OHM 1% 2W 2512

RES 0.025 OHM 1% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 989-1057-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1057-1-ND
Chip Resistor - Surface Mount 989-1057-1-ND
RES 0.025 OHM 1% 2W 2512

RES 0.025 OHM 1% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 989-1057-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
989-1057-6-ND
Chip Resistor - Surface Mount 989-1057-6-ND
RES 0.025 OHM 1% 2W 2512

RES 0.025 OHM 1% 2W 2512

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 989-1057-2-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details