TT Electronics Resistor;Thick Film;Res 0.015 Ohms;Pwr-Rtg 2 W;Tol 1%;SMT;2512 LRC-LRF2512LF-01-R015F

Description
LR Series current sense resistor features a thick film resistor element on an alumina substrate with wraparound copper terminations and a protective overcoat for increased stability. Features: High Power Dissipations at 70°/C Standard Sn/Pb and Pb Lead-Free Resistance Range from 0.002 Ohm up to 1 Ohm Tolerance: ±1% Applications: DC/DC Converters Automotive Electronics Power Suppliers Battery Chargers
Description
LR Series current sense resistor features a thick film resistor element on an alumina substrate with wraparound copper terminations and a protective overcoat for increased stability. Features: High Power Dissipations at 70°/C Standard Sn/Pb and Pb Lead-Free Resistance Range from 0.002 Ohm up to 1 Ohm Tolerance: ±1% Applications: DC/DC Converters Automotive Electronics Power Suppliers Battery Chargers

Suppliers

Company
Product
Description
Supplier Links
Resistor;Thick Film;Res 0.015 Ohms;Pwr-Rtg 2 W;Tol 1%;SMT;2512 - 70061336 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 0.015 Ohms;Pwr-Rtg 2 W;Tol 1%;SMT;2512
70061336
Resistor;Thick Film;Res 0.015 Ohms;Pwr-Rtg 2 W;Tol 1%;SMT;2512 70061336
LR Series current sense resistor features a thick film resistor element on an alumina substrate with wraparound copper terminations and a protective overcoat for increased stability. Features: High Power Dissipations at 70°/C Standard Sn/Pb and Pb Lead-Free Resistance Range from 0.002 Ohm up to 1 Ohm Tolerance: ±1% Applications: DC/DC Converters Automotive Electronics Power Suppliers Battery Chargers

LR Series current sense resistor features a thick film resistor element on an alumina substrate with wraparound copper terminations and a protective overcoat for increased stability.
Features:

  • High Power Dissipations at 70°/C
  • Standard Sn/Pb and Pb Lead-Free
  • Resistance Range from 0.002 Ohm up to 1 Ohm
  • Tolerance: ±1%
    Applications:
  • DC/DC Converters
  • Automotive Electronics
  • Power Suppliers
  • Battery Chargers
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70061336
Product Name Resistor;Thick Film;Res 0.015 Ohms;Pwr-Rtg 2 W;Tol 1%;SMT;2512
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details