TT Electronics Resistor;Thick Film;Res 0.01 Ohms;Pwr-Rtg 2 W;Tol 1%;SMT;2512 LRC-LRF2512LF-01-R010F

Description
LR Series current sense resistor features a thick film resistor element on an alumina substrate with wraparound copper terminations and a protective overcoat for increased stability. Features: High Power Dissipations at 70°/C Standard Sn/Pb and Pb Lead-Free Resistance Range from 0.002 Ohm up to 1 Ohm Tolerance: ±1% Applications: DC/DC Converters Automotive Electronics Power Suppliers Battery Chargers
Description
LR Series current sense resistor features a thick film resistor element on an alumina substrate with wraparound copper terminations and a protective overcoat for increased stability. Features: High Power Dissipations at 70°/C Standard Sn/Pb and Pb Lead-Free Resistance Range from 0.002 Ohm up to 1 Ohm Tolerance: ±1% Applications: DC/DC Converters Automotive Electronics Power Suppliers Battery Chargers

Suppliers

Company
Product
Description
Supplier Links
Resistor;Thick Film;Res 0.01 Ohms;Pwr-Rtg 2 W;Tol 1%;SMT;2512 - 70061334 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 0.01 Ohms;Pwr-Rtg 2 W;Tol 1%;SMT;2512
70061334
Resistor;Thick Film;Res 0.01 Ohms;Pwr-Rtg 2 W;Tol 1%;SMT;2512 70061334
LR Series current sense resistor features a thick film resistor element on an alumina substrate with wraparound copper terminations and a protective overcoat for increased stability. Features: High Power Dissipations at 70°/C Standard Sn/Pb and Pb Lead-Free Resistance Range from 0.002 Ohm up to 1 Ohm Tolerance: ±1% Applications: DC/DC Converters Automotive Electronics Power Suppliers Battery Chargers

LR Series current sense resistor features a thick film resistor element on an alumina substrate with wraparound copper terminations and a protective overcoat for increased stability.
Features:

  • High Power Dissipations at 70°/C
  • Standard Sn/Pb and Pb Lead-Free
  • Resistance Range from 0.002 Ohm up to 1 Ohm
  • Tolerance: ±1%
    Applications:
  • DC/DC Converters
  • Automotive Electronics
  • Power Suppliers
  • Battery Chargers
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70061334
Product Name Resistor;Thick Film;Res 0.01 Ohms;Pwr-Rtg 2 W;Tol 1%;SMT;2512
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details