Current Sense Resistors - SMD 1W .025 1% 100ppm Product overview: LRC-LRF2010LF-01-R02
Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070946-LRC-LRF2010L
Packaging: Cut Tape
Termination: SMD/SMT
Length: 5.2324 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 838.2 µm
Number of Terminations: 2
Weight: 33.991078 mg
Resistance: 25 mΩ
Power Rating: 1 W
Number of Pins: 2
Width: 2.5 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 5025
Case / Package: 2010
Alternative Parts (Cross-Reference): WSL2010R0250FEA18; WSLT2010R0250FEB18; WSL2010R0250FEA; RL2010FK-070R025L; UR73D2HTTE25L0F; PR2010FKE070R025ZLRC
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2010
REACH SVHC: No SVHC
Max Power Dissipation: 1 W
CURRENT SENSE RESISTOR, 0.025 OHM, 1W, 1%; Resistance:0.025ohm;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-LRC-LRF2010LF-01-R025-F | 1070946-LRC-LRF2010LF-01-R025-F | 88K2539 |
| Product Name | SMD 1W Resistor | Chip Resistor - Surface Mount - LRC-LRF2010LF-01-R025-F | Current Sense Resistor, 0.025 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive |
| Technology / Construction | Thick Film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 0.0250 ohms | 0.0250 ohms | 0.0250 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |