CURRENT SENSE RESISTOR, 0.015 OHM, 1W, 1%; Resistance:0.015ohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 88K2537 |
| Product Name | Current Sense Resistor, 0.015 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive |
| Configuration | Single Resistor |
| Category / Application | Current Sensing |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 [5025 Metric] |