TT Electronics OEM Parts - OEM Parts (J - L) - LRC-LRF2010LF-01-R005-J LRC-LRF2010LF-01-R005-J

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070944-LRC-LRF2010L F-01-R005-J Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Resistance: 5 mΩ Power Rating: 1 W Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): LRC-LRF2010LF-01-R00 5-JLRC-LRF2010LF-01- R-005-J; LRC-LRF2010LF-01-R00 5J; LRC-LRF2010LF01-R005 J; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070944-LRC-LRF2010L F-01-R005-J Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Resistance: 5 mΩ Power Rating: 1 W Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): LRC-LRF2010LF-01-R00 5-JLRC-LRF2010LF-01- R-005-J; LRC-LRF2010LF-01-R00 5J; LRC-LRF2010LF01-R005 J; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LRC-LRF2010LF-01-R005-J - 1070944-LRC-LRF2010LF-01-R005-J - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LRC-LRF2010LF-01-R005-J
1070944-LRC-LRF2010LF-01-R005-J
OEM Parts - OEM Parts (J - L) - LRC-LRF2010LF-01-R005-J 1070944-LRC-LRF2010LF-01-R005-J
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070944-LRC-LRF2010L F-01-R005-J Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Resistance: 5 mΩ Power Rating: 1 W Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): LRC-LRF2010LF-01-R00 5-JLRC-LRF2010LF-01- R-005-J; LRC-LRF2010LF-01-R00 5J; LRC-LRF2010LF01-R005 J; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070944-LRC-LRF2010LF-01-R005-J
Tolerance: 5 %
Temperature Coefficient: 100 ppm/°C
Resistance: 5 mΩ
Power Rating: 1 W
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): LRC-LRF2010LF-01-R005-JLRC-LRF2010LF-01-R-005-J; LRC-LRF2010LF-01-R005J; LRC-LRF2010LF01-R005J;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1070944-LRC-LRF2010LF-01-R005-J
Product Name OEM Parts - OEM Parts (J - L) - LRC-LRF2010LF-01-R005-J
Unlock Full Specs
to access all available technical data