TT Electronics Chip Resistor - Surface Mount - LRC-LRF1206LF-01-R025F LRC-LRF1206LF-01-R025F

Description
Manufacturer: TT Electronics/IRC Win Source Part Number: 780082-LRC-LRF1206LF -01-R025F Series: LRF Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package: 1206 (3216 Metric) Tolerance: ±1% Temperature Coefficient: 200ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 0.025 Composition: Thick Film Number of Terminations: 2 Family Name: LR Categories: Resistors Dimension: 0.126" L x 0.064" W (3.20mm x 1.63mm) Manufacturer Package: 1206 Height - Seated (Maximum): 0.031" (0.80mm) Alternative Parts (Cross-Reference): RL1632RR025F-LF; RL1632TR025F-LF; WSL1206R0250FEB18; WSL1206R0250FEA18; Introduction Date: December 01, 2015 ECCN: EAR99 Country of Origin: Mexico, United Kingdom, United States of America Estimated EOL Date: 2034 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/IRC Win Source Part Number: 780082-LRC-LRF1206LF -01-R025F Series: LRF Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package: 1206 (3216 Metric) Tolerance: ±1% Temperature Coefficient: 200ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 0.025 Composition: Thick Film Number of Terminations: 2 Family Name: LR Categories: Resistors Dimension: 0.126" L x 0.064" W (3.20mm x 1.63mm) Manufacturer Package: 1206 Height - Seated (Maximum): 0.031" (0.80mm) Alternative Parts (Cross-Reference): RL1632RR025F-LF; RL1632TR025F-LF; WSL1206R0250FEB18; WSL1206R0250FEA18; Introduction Date: December 01, 2015 ECCN: EAR99 Country of Origin: Mexico, United Kingdom, United States of America Estimated EOL Date: 2034 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LRC-LRF1206LF-01-R025F
780082-LRC-LRF1206LF-01-R025F
Chip Resistor - Surface Mount - LRC-LRF1206LF-01-R025F 780082-LRC-LRF1206LF-01-R025F
Manufacturer: TT Electronics/IRC Win Source Part Number: 780082-LRC-LRF1206LF -01-R025F Series: LRF Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package: 1206 (3216 Metric) Tolerance: ±1% Temperature Coefficient: 200ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 0.025 Composition: Thick Film Number of Terminations: 2 Family Name: LR Categories: Resistors Dimension: 0.126" L x 0.064" W (3.20mm x 1.63mm) Manufacturer Package: 1206 Height - Seated (Maximum): 0.031" (0.80mm) Alternative Parts (Cross-Reference): RL1632RR025F-LF; RL1632TR025F-LF; WSL1206R0250FEB18; WSL1206R0250FEA18; Introduction Date: December 01, 2015 ECCN: EAR99 Country of Origin: Mexico, United Kingdom, United States of America Estimated EOL Date: 2034 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: TT Electronics/IRC
Win Source Part Number: 780082-LRC-LRF1206LF-01-R025F
Series: LRF
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package: 1206 (3216 Metric)
Tolerance: ±1%
Temperature Coefficient: 200ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 0.025
Composition: Thick Film
Number of Terminations: 2
Family Name: LR
Categories: Resistors
Dimension: 0.126" L x 0.064" W (3.20mm x 1.63mm)
Manufacturer Package: 1206
Height - Seated (Maximum): 0.031" (0.80mm)
Alternative Parts (Cross-Reference): RL1632RR025F-LF; RL1632TR025F-LF; WSL1206R0250FEB18; WSL1206R0250FEA18;
Introduction Date: December 01, 2015
ECCN: EAR99
Country of Origin: Mexico, United Kingdom, United States of America
Estimated EOL Date: 2034
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 780082-LRC-LRF1206LF-01-R025F
Product Name Chip Resistor - Surface Mount - LRC-LRF1206LF-01-R025F
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 698 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details