TT Electronics SMD 0.02 OHM 2W Resistor LRC-LRF1206LF-01-R020F

Description
RES SMD 0.02 OHM 1% 1/2W 1206 Product overview: LRC-LRF1206LF-01-R02 0F from TT Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRC-LRF1206LF-01- R020F can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES SMD 0.02 OHM 1% 1/2W 1206 Product overview: LRC-LRF1206LF-01-R02 0F from TT Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRC-LRF1206LF-01- R020F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 0.02 OHM 2W Resistor - 52-LRC-LRF1206LF-01-R020F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.02 OHM 2W Resistor
52-LRC-LRF1206LF-01-R020F
SMD 0.02 OHM 2W Resistor 52-LRC-LRF1206LF-01-R020F
RES SMD 0.02 OHM 1% 1/2W 1206 Product overview: LRC-LRF1206LF-01-R02 0F from TT Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRC-LRF1206LF-01- R020F can be used for catalog matching and distributor lookup.

RES SMD 0.02 OHM 1% 1/2W 1206 Product overview: LRC-LRF1206LF-01-R020F from TT Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRC-LRF1206LF-01-R020F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-LRC-LRF1206LF-01-R020F
Product Name SMD 0.02 OHM 2W Resistor
Temperature Coefficient 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details