TT Electronics Chip Resistor - Surface Mount - LRC-LRF1206LF-01-R016F LRC-LRF1206LF-01-R016F

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070936-LRC-LRF1206L F-01-R016F Packaging: Tape & Reel (TR) Features: Moisture Resistant Length: 3.2004 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 711.2 µm Number of Terminations: 2 Resistance: 16 mΩ Power Rating: 500 mW Width: 1.6256 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Alternative Parts (Cross-Reference): ERJ-8CWFR016V; ERJ-8CWFR015V; ERJ-MP2KF15MU; TLR2BDTD15L0F75; UCR18EVHFSR016; RLP73V2BR016FTDFLRC- LRF1206LF-01-R016-F; LRC-LRF1206LF01-R016 -F; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 500 mW
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070936-LRC-LRF1206L F-01-R016F Packaging: Tape & Reel (TR) Features: Moisture Resistant Length: 3.2004 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 711.2 µm Number of Terminations: 2 Resistance: 16 mΩ Power Rating: 500 mW Width: 1.6256 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Alternative Parts (Cross-Reference): ERJ-8CWFR016V; ERJ-8CWFR015V; ERJ-MP2KF15MU; TLR2BDTD15L0F75; UCR18EVHFSR016; RLP73V2BR016FTDFLRC- LRF1206LF-01-R016-F; LRC-LRF1206LF01-R016 -F; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 500 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LRC-LRF1206LF-01-R016F - 1070936-LRC-LRF1206LF-01-R016F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LRC-LRF1206LF-01-R016F
1070936-LRC-LRF1206LF-01-R016F
Chip Resistor - Surface Mount - LRC-LRF1206LF-01-R016F 1070936-LRC-LRF1206LF-01-R016F
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070936-LRC-LRF1206L F-01-R016F Packaging: Tape & Reel (TR) Features: Moisture Resistant Length: 3.2004 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 711.2 µm Number of Terminations: 2 Resistance: 16 mΩ Power Rating: 500 mW Width: 1.6256 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Alternative Parts (Cross-Reference): ERJ-8CWFR016V; ERJ-8CWFR015V; ERJ-MP2KF15MU; TLR2BDTD15L0F75; UCR18EVHFSR016; RLP73V2BR016FTDFLRC- LRF1206LF-01-R016-F; LRC-LRF1206LF01-R016 -F; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 500 mW

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070936-LRC-LRF1206LF-01-R016F
Packaging: Tape & Reel (TR)
Features: Moisture Resistant
Length: 3.2004 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 711.2 µm
Number of Terminations: 2
Resistance: 16 mΩ
Power Rating: 500 mW
Width: 1.6256 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Alternative Parts (Cross-Reference): ERJ-8CWFR016V; ERJ-8CWFR015V; ERJ-MP2KF15MU; TLR2BDTD15L0F75; UCR18EVHFSR016; RLP73V2BR016FTDFLRC-LRF1206LF-01-R016-F; LRC-LRF1206LF01-R016-F;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 500 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1070936-LRC-LRF1206LF-01-R016F
Product Name Chip Resistor - Surface Mount - LRC-LRF1206LF-01-R016F
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0160 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details