TT Electronics Resistor;Thick Film;Res 0.015 Ohms;Pwr-Rtg 0.5 W;Tol 1%;SMT;1206 LRC-LRF1206LF-01-R015F

Description
LR Series current sense resistor features a thick film resistor element on an alumina substrate with wraparound copper terminations and a protective overcoat for increased stability. Features: High Power Dissipations at 70°/C Standard Sn/Pb and Pb Lead-Free Resistance Range from 0.002 Ohm up to 1 Ohm Tolerance: ±1% Applications: DC/DC Converters Automotive Electronics Power Suppliers Battery Chargers
Description
LR Series current sense resistor features a thick film resistor element on an alumina substrate with wraparound copper terminations and a protective overcoat for increased stability. Features: High Power Dissipations at 70°/C Standard Sn/Pb and Pb Lead-Free Resistance Range from 0.002 Ohm up to 1 Ohm Tolerance: ±1% Applications: DC/DC Converters Automotive Electronics Power Suppliers Battery Chargers

Suppliers

Company
Product
Description
Supplier Links
Resistor;Thick Film;Res 0.015 Ohms;Pwr-Rtg 0.5 W;Tol 1%;SMT;1206 - 70061305 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 0.015 Ohms;Pwr-Rtg 0.5 W;Tol 1%;SMT;1206
70061305
Resistor;Thick Film;Res 0.015 Ohms;Pwr-Rtg 0.5 W;Tol 1%;SMT;1206 70061305
LR Series current sense resistor features a thick film resistor element on an alumina substrate with wraparound copper terminations and a protective overcoat for increased stability. Features: High Power Dissipations at 70°/C Standard Sn/Pb and Pb Lead-Free Resistance Range from 0.002 Ohm up to 1 Ohm Tolerance: ±1% Applications: DC/DC Converters Automotive Electronics Power Suppliers Battery Chargers

LR Series current sense resistor features a thick film resistor element on an alumina substrate with wraparound copper terminations and a protective overcoat for increased stability.
Features:

  • High Power Dissipations at 70°/C
  • Standard Sn/Pb and Pb Lead-Free
  • Resistance Range from 0.002 Ohm up to 1 Ohm
  • Tolerance: ±1%
    Applications:
  • DC/DC Converters
  • Automotive Electronics
  • Power Suppliers
  • Battery Chargers
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70061305
Product Name Resistor;Thick Film;Res 0.015 Ohms;Pwr-Rtg 0.5 W;Tol 1%;SMT;1206
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details