TT Electronics SMD 0.2 OHM 2W Resistor LRC-LR2512LF-01-R200F

Description
RES SMD 0.2 OHM 1% 2W 2512 Product overview: LRC-LR2512LF-01-R200 F from TT Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRC-LR2512LF-01-R 200F can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES SMD 0.2 OHM 1% 2W 2512 Product overview: LRC-LR2512LF-01-R200 F from TT Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRC-LR2512LF-01-R 200F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 0.2 OHM 2W Resistor - 52-LRC-LR2512LF-01-R200F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2 OHM 2W Resistor
52-LRC-LR2512LF-01-R200F
SMD 0.2 OHM 2W Resistor 52-LRC-LR2512LF-01-R200F
RES SMD 0.2 OHM 1% 2W 2512 Product overview: LRC-LR2512LF-01-R200 F from TT Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRC-LR2512LF-01-R 200F can be used for catalog matching and distributor lookup.

RES SMD 0.2 OHM 1% 2W 2512 Product overview: LRC-LR2512LF-01-R200F from TT Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRC-LR2512LF-01-R200F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-LRC-LR2512LF-01-R200F
Product Name SMD 0.2 OHM 2W Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details