TT Electronics Current Sense Resistor, 0.027 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive LRC-LR2512LF-01-R027-F

Description
CURRENT SENSE RESISTOR, 0.027 OHM, 2W, 1%; Resistance:0.027ohm; Product Range:LRC Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.5mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RESISTOR, 0.027 OHM, 2W, 1%; Resistance:0.027ohm; Product Range:LRC Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.027 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive - 88K2578 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.027 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive
88K2578
Current Sense Resistor, 0.027 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive 88K2578
CURRENT SENSE RESISTOR, 0.027 OHM, 2W, 1%; Resistance:0.027ohm; Product Range:LRC Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.5mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.027 OHM, 2W, 1%; Resistance:0.027ohm; Product Range:LRC Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 88K2578
Product Name Current Sense Resistor, 0.027 Ohm, 2W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details