TT Electronics Current Sense Resistor, 0.25 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive LRC-LR2010LF-01-R250-F

Description
CURRENT SENSE RESISTOR, 0.25 OHM, 1W, 1%; Resistance:0.25ohm; Product Range:LRC Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:5.23mm RoHS Compliant: Yes
Description
CURRENT SENSE RESISTOR, 0.25 OHM, 1W, 1%; Resistance:0.25ohm; Product Range:LRC Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:5.23mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.25 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive - 88K2573 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.25 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive
88K2573
Current Sense Resistor, 0.25 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive 88K2573
CURRENT SENSE RESISTOR, 0.25 OHM, 1W, 1%; Resistance:0.25ohm; Product Range:LRC Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:5.23mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.25 OHM, 1W, 1%; Resistance:0.25ohm; Product Range:LRC Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:5.23mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 88K2573
Product Name Current Sense Resistor, 0.25 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED19L6FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details