TT Electronics SMD 0.1 OHM 1W Resistor LRC-LR2010LF-01-R100F

Description
RES SMD 0.1 OHM 1% 1W 2010 Product overview: LRC-LR2010LF-01-R100 F from TT Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRC-LR2010LF-01-R 100F can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES SMD 0.1 OHM 1% 1W 2010 Product overview: LRC-LR2010LF-01-R100 F from TT Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRC-LR2010LF-01-R 100F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1 OHM 1W Resistor - 52-LRC-LR2010LF-01-R100F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1 OHM 1W Resistor
52-LRC-LR2010LF-01-R100F
SMD 0.1 OHM 1W Resistor 52-LRC-LR2010LF-01-R100F
RES SMD 0.1 OHM 1% 1W 2010 Product overview: LRC-LR2010LF-01-R100 F from TT Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRC-LR2010LF-01-R 100F can be used for catalog matching and distributor lookup.

RES SMD 0.1 OHM 1% 1W 2010 Product overview: LRC-LR2010LF-01-R100F from TT Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRC-LR2010LF-01-R100F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-LRC-LR2010LF-01-R100F
Product Name SMD 0.1 OHM 1W Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers