TT Electronics Automotive SMD 0.05 Ohm 0.5W Resistor LRC-LR1206LF-01-R050-F

Description
Res Thick Film 1206 0.05 Ohm 1% 0.5W(1/2W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LRC-LR1206LF-01-R050 -F from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRC-LR1206LF-01-R 050-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 1206 0.05 Ohm 1% 0.5W(1/2W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LRC-LR1206LF-01-R050 -F from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRC-LR1206LF-01-R 050-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.05 Ohm 0.5W Resistor - 52-LRC-LR1206LF-01-R050-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.05 Ohm 0.5W Resistor
52-LRC-LR1206LF-01-R050-F
Automotive SMD 0.05 Ohm 0.5W Resistor 52-LRC-LR1206LF-01-R050-F
Res Thick Film 1206 0.05 Ohm 1% 0.5W(1/2W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LRC-LR1206LF-01-R050 -F from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRC-LR1206LF-01-R 050-F can be used for catalog matching and distributor lookup.

Res Thick Film 1206 0.05 Ohm 1% 0.5W(1/2W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LRC-LR1206LF-01-R050-F from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRC-LR1206LF-01-R050-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistor, 0.05 Ohm, 500Mw, 1%; Resistance Tt Electronics/international Resistive - 88K2551 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 500Mw, 1%; Resistance Tt Electronics/international Resistive
88K2551
Current Sense Resistor, 0.05 Ohm, 500Mw, 1%; Resistance Tt Electronics/international Resistive 88K2551
CURRENT SENSE RESISTOR, 0.05 OHM, 500mW, 1%; Resistance:0.05ohm; Product Range:LRC Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.6mmRoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05 OHM, 500mW, 1%; Resistance:0.05ohm; Product Range:LRC Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-LRC-LR1206LF-01-R050-F 88K2551
Product Name Automotive SMD 0.05 Ohm 0.5W Resistor Current Sense Resistor, 0.05 Ohm, 500Mw, 1%; Resistance Tt Electronics/international Resistive
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details