Welwyn Components, Ltd. Chip Resistor - Surface Mount - LR2512-R33FW LR2512-R33FW

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968048-LR2512-R33FW Packaging: Cut Tape Voltage Rating: 200 V Length: 6.5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 330 mΩ Power Rating: 2 W Number of Pins: 2 Width: 6.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Depth: 3.25 mm RoHS: Compliant Case Code (Imperial): 2512 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968048-LR2512-R33FW Packaging: Cut Tape Voltage Rating: 200 V Length: 6.5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 330 mΩ Power Rating: 2 W Number of Pins: 2 Width: 6.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Depth: 3.25 mm RoHS: Compliant Case Code (Imperial): 2512 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LR2512-R33FW - 968048-LR2512-R33FW - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LR2512-R33FW
968048-LR2512-R33FW
Chip Resistor - Surface Mount - LR2512-R33FW 968048-LR2512-R33FW
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968048-LR2512-R33FW Packaging: Cut Tape Voltage Rating: 200 V Length: 6.5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 330 mΩ Power Rating: 2 W Number of Pins: 2 Width: 6.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Depth: 3.25 mm RoHS: Compliant Case Code (Imperial): 2512 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968048-LR2512-R33FW
Packaging: Cut Tape
Voltage Rating: 200 V
Length: 6.5 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Resistance: 330 mΩ
Power Rating: 2 W
Number of Pins: 2
Width: 6.5 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6432
Case / Package: 2512
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Depth: 3.25 mm
RoHS: Compliant
Case Code (Imperial): 2512
Voltage Rating (AC): 200 V
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC

Buy Now
Automotive SMD 0.33 Ohm 2W Resistor - 52-LR2512-R33FW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.33 Ohm 2W Resistor
52-LR2512-R33FW
Automotive SMD 0.33 Ohm 2W Resistor 52-LR2512-R33FW
Res Thick Film 2512 0.33 Ohm 1% 2W ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR2512-R33FW from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.33 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.33 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR2512-R33FW can be used for catalog matching and distributor lookup.

Res Thick Film 2512 0.33 Ohm 1% 2W ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR2512-R33FW from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.33 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.33 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR2512-R33FW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.33 Ohm, 2 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 97K3884 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.33 Ohm, 2 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
97K3884
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.33 Ohm, 2 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 97K3884
Surface Mount Chip Resistor, Thick Film, AEC-Q200 LR Series, 0.33 ohm, 2 W, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 LR Series, 0.33 ohm, 2 W, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 968048-LR2512-R33FW 52-LR2512-R33FW 97K3884
Product Name Chip Resistor - Surface Mount - LR2512-R33FW Automotive SMD 0.33 Ohm 2W Resistor Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.33 Ohm, 2 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms 0.3300 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567737 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details