Welwyn Components, Ltd. Chip Resistor - Surface Mount - LR2512-R05FW LR2512-R05FW

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959945-LR2512-R05FW Packaging: Cut Tape Features: Automotive AEC-Q200, Moisture Resistant Voltage Rating: 200 V Length: 6.5024 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Ceramic, Thick Film Height: 787.4 µm Number of Terminations: 2 Resistance: 50 mΩ Power Rating: 2 W Number of Pins: 2 Width: 3.2512 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 3.25 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Power Dissipation: 2 W
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959945-LR2512-R05FW Packaging: Cut Tape Features: Automotive AEC-Q200, Moisture Resistant Voltage Rating: 200 V Length: 6.5024 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Ceramic, Thick Film Height: 787.4 µm Number of Terminations: 2 Resistance: 50 mΩ Power Rating: 2 W Number of Pins: 2 Width: 3.2512 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 3.25 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Power Dissipation: 2 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LR2512-R05FW - 959945-LR2512-R05FW - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LR2512-R05FW
959945-LR2512-R05FW
Chip Resistor - Surface Mount - LR2512-R05FW 959945-LR2512-R05FW
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959945-LR2512-R05FW Packaging: Cut Tape Features: Automotive AEC-Q200, Moisture Resistant Voltage Rating: 200 V Length: 6.5024 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Ceramic, Thick Film Height: 787.4 µm Number of Terminations: 2 Resistance: 50 mΩ Power Rating: 2 W Number of Pins: 2 Width: 3.2512 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 3.25 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2512 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Power Dissipation: 2 W

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959945-LR2512-R05FW
Packaging: Cut Tape
Features: Automotive AEC-Q200, Moisture Resistant
Voltage Rating: 200 V
Length: 6.5024 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Ceramic, Thick Film
Height: 787.4 µm
Number of Terminations: 2
Resistance: 50 mΩ
Power Rating: 2 W
Number of Pins: 2
Width: 3.2512 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6432
Case / Package: 2512
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 3.25 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2512
Voltage Rating (AC): 200 V
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC
Max Power Dissipation: 2 W

Buy Now
Automotive SMD 0.05 Ohm 2W Resistor - 52-LR2512-R05FW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.05 Ohm 2W Resistor
52-LR2512-R05FW
Automotive SMD 0.05 Ohm 2W Resistor 52-LR2512-R05FW
Res Thick Film 2512 0.05 Ohm 1% 2W ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR2512-R05FW from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR2512-R05FW can be used for catalog matching and distributor lookup.

Res Thick Film 2512 0.05 Ohm 1% 2W ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR2512-R05FW from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR2512-R05FW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor, 0R05, 1%, 200V, 2512; Resistance Tt Electronics/welwyn - 97K3880 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistor, 0R05, 1%, 200V, 2512; Resistance Tt Electronics/welwyn
97K3880
Chip Resistor, 0R05, 1%, 200V, 2512; Resistance Tt Electronics/welwyn 97K3880
CHIP RESISTOR, 0R05, 1%, 200V, 2512; Resistance:0.05ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:LR Series RoHS Compliant: Yes

CHIP RESISTOR, 0R05, 1%, 200V, 2512; Resistance:0.05ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:LR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 959945-LR2512-R05FW 52-LR2512-R05FW 97K3880
Product Name Chip Resistor - Surface Mount - LR2512-R05FW Automotive SMD 0.05 Ohm 2W Resistor Chip Resistor, 0R05, 1%, 200V, 2512; Resistance Tt Electronics/welwyn
Technology / Construction Ceramic Composition; MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567479 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers