Welwyn Components, Ltd. Chip Resistor - Surface Mount LR2512-R033FW

Description
RES 0.033 OHM 1% 2W 2512
Request a Quote Datasheet
Description
RES 0.033 OHM 1% 2W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1215-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1215-2-ND
Chip Resistor - Surface Mount 985-1215-2-ND
RES 0.033 OHM 1% 2W 2512

RES 0.033 OHM 1% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - LR2512-R033FW - 974871-LR2512-R033FW - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LR2512-R033FW
974871-LR2512-R033FW
Chip Resistor - Surface Mount - LR2512-R033FW 974871-LR2512-R033FW
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974871-LR2512-R033FW Packaging: Cut Tape Voltage Rating: 200 V Length: 6.5 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 33 mΩ Power Rating: 2 W Number of Pins: 2 Width: 6.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Depth: 3.25 mm RoHS: Compliant Case Code (Imperial): 2512 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974871-LR2512-R033FW
Packaging: Cut Tape
Voltage Rating: 200 V
Length: 6.5 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Resistance: 33 mΩ
Power Rating: 2 W
Number of Pins: 2
Width: 6.5 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6432
Case / Package: 2512
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Depth: 3.25 mm
RoHS: Compliant
Case Code (Imperial): 2512
Voltage Rating (AC): 200 V
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC

Buy Now
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.033 Ohm, 2 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 97K3878 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.033 Ohm, 2 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
97K3878
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.033 Ohm, 2 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 97K3878
Surface Mount Chip Resistor, Thick Film, AEC-Q200 LR Series, 0.033 ohm, 2 W, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 LR Series, 0.033 ohm, 2 W, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 985-1215-2-ND 974871-LR2512-R033FW 97K3878
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - LR2512-R033FW Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.033 Ohm, 2 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 0.0330 ohms 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details