Welwyn Components, Ltd. Automotive SMD 0.5 Ohm 1W Resistor LR2010-R50FW

Description
Res Thick Film 2010 0.5 Ohm 1% 1W ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR2010-R50FW from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR2010-R50FW can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thick Film 2010 0.5 Ohm 1% 1W ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR2010-R50FW from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR2010-R50FW can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, AEC-Q200 LR Series, part number 97K3875, features a resistance value of 0.5 ohms and a power rating of 1 watt. It is designed to operate at a maximum voltage of 200 V and has a tolerance of 1%. This resistor is RoHS compliant, ensuring it meets environmental regulations. The product is suitable for applications requiring low inductance, with a specification of less than 0.2 nH. It is available in standard sizes of 2512, 2010, and 1206, and is AEC-Q200 qualified, making it appropriate for automotive and other high-reliability applications. The resistor also features leach-resistant solder-plated copper wrap-around terminations, enhancing its durability in various environments.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, AEC-Q200 LR Series, part number 97K3875, features a resistance value of 0.5 ohms and a power rating of 1 watt. It is designed to operate at a maximum voltage of 200 V and has a tolerance of 1%. This resistor is RoHS compliant, ensuring it meets environmental regulations. The product is suitable for applications requiring low inductance, with a specification of less than 0.2 nH. It is available in standard sizes of 2512, 2010, and 1206, and is AEC-Q200 qualified, making it appropriate for automotive and other high-reliability applications. The resistor also features leach-resistant solder-plated copper wrap-around terminations, enhancing its durability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.5 Ohm 1W Resistor - 52-LR2010-R50FW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.5 Ohm 1W Resistor
52-LR2010-R50FW
Automotive SMD 0.5 Ohm 1W Resistor 52-LR2010-R50FW
Res Thick Film 2010 0.5 Ohm 1% 1W ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR2010-R50FW from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR2010-R50FW can be used for catalog matching and distributor lookup.

Res Thick Film 2010 0.5 Ohm 1% 1W ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR2010-R50FW from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR2010-R50FW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.5 Ohm, 1 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 97K3875 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.5 Ohm, 1 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
97K3875
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.5 Ohm, 1 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 97K3875
Surface Mount Chip Resistor, Thick Film, AEC-Q200 LR Series, 0.5 ohm, 1 W, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 LR Series, 0.5 ohm, 1 W, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-LR2010-R50FW 97K3875
Product Name Automotive SMD 0.5 Ohm 1W Resistor Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.5 Ohm, 1 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details