Welwyn Components, Ltd. Res, Thick Film, 0R33, 1%, 1W, 2010; Resistance Tt Electronics/welwyn LR2010-R33FW

Description
RES, THICK FILM, 0R33, 1%, 1W, 2010; Resistance:0.33ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:LR Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R33, 1%, 1W, 2010; Resistance:0.33ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:LR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R33, 1%, 1W, 2010; Resistance Tt Electronics/welwyn - 97K3874 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R33, 1%, 1W, 2010; Resistance Tt Electronics/welwyn
97K3874
Res, Thick Film, 0R33, 1%, 1W, 2010; Resistance Tt Electronics/welwyn 97K3874
RES, THICK FILM, 0R33, 1%, 1W, 2010; Resistance:0.33ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:LR Series RoHS Compliant: Yes

RES, THICK FILM, 0R33, 1%, 1W, 2010; Resistance:0.33ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:LR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K3874
Product Name Res, Thick Film, 0R33, 1%, 1W, 2010; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details