Welwyn Components, Ltd. Res, Thick Film, 0R2, 1%, 1W, 2010; Resistance Tt Electronics/welwyn LR2010-R20FW

Description
RES, THICK FILM, 0R2, 1%, 1W, 2010; Resistance:0.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:LR Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R2, 1%, 1W, 2010; Resistance:0.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:LR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R2, 1%, 1W, 2010; Resistance Tt Electronics/welwyn - 97K3873 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R2, 1%, 1W, 2010; Resistance Tt Electronics/welwyn
97K3873
Res, Thick Film, 0R2, 1%, 1W, 2010; Resistance Tt Electronics/welwyn 97K3873
RES, THICK FILM, 0R2, 1%, 1W, 2010; Resistance:0.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:LR Series RoHS Compliant: Yes

RES, THICK FILM, 0R2, 1%, 1W, 2010; Resistance:0.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:LR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R2, 1% Rohs Compliant Tt Electronics/welwyn - 12AC1368 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R2, 1% Rohs Compliant Tt Electronics/welwyn
12AC1368
Current Sense Res, 0R2, 1% Rohs Compliant Tt Electronics/welwyn 12AC1368
CURRENT SENSE RES, 0R2, 1% ROHS COMPLIANT: YES

CURRENT SENSE RES, 0R2, 1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97K3873 12AC1368
Product Name Res, Thick Film, 0R2, 1%, 1W, 2010; Resistance Tt Electronics/welwyn Current Sense Res, 0R2, 1% Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138543CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details