Welwyn Components, Ltd. Chip Resistor - Surface Mount LR2010-R05FW

Description
RES 0.05 OHM 1% 1W 2010
Request a Quote Datasheet
Description
RES 0.05 OHM 1% 1W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1203-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1203-2-ND
Chip Resistor - Surface Mount 985-1203-2-ND
RES 0.05 OHM 1% 1W 2010

RES 0.05 OHM 1% 1W 2010

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LR2010-R05FW
1057479-LR2010-R05FW
Chip Resistor - Surface Mount - LR2010-R05FW 1057479-LR2010-R05FW
Manufacturer: TT Electronics/Welwyn Win Source Part Number: 1057479-LR2010-R05FW Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Height - Seated (Max): 0.033" (0.84mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Resistance (Ohms): 0.05 Composition: Thick Film Number of Terminations: 2 Family Name: LR Categories: Resistors Temperature Range - Operating: -55°C to 150°C Case / Package: 2010 Alternative Parts (Cross-Reference): CSFN 10.051%I; LCR2010-R050FT; PE2010FKE7W0R05L; WW20PR050FTL; Introduction Date: December 01, 2015 ECCN: EAR99 Country of Origin: Mexico, United Kingdom Estimated EOL Date: 2033 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: TT Electronics/Welwyn
Win Source Part Number: 1057479-LR2010-R05FW
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Height - Seated (Max): 0.033" (0.84mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Resistance (Ohms): 0.05
Composition: Thick Film
Number of Terminations: 2
Family Name: LR
Categories: Resistors
Temperature Range - Operating: -55°C to 150°C
Case / Package: 2010
Alternative Parts (Cross-Reference): CSFN 10.051%I; LCR2010-R050FT; PE2010FKE7W0R05L; WW20PR050FTL;
Introduction Date: December 01, 2015
ECCN: EAR99
Country of Origin: Mexico, United Kingdom
Estimated EOL Date: 2033
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Automotive SMD 0.05 Ohm 1W Resistor - 52-LR2010-R05FW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.05 Ohm 1W Resistor
52-LR2010-R05FW
Automotive SMD 0.05 Ohm 1W Resistor 52-LR2010-R05FW
Res Thick Film 2010 0.05 Ohm 1% 1W ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR2010-R05FW from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR2010-R05FW can be used for catalog matching and distributor lookup.

Res Thick Film 2010 0.05 Ohm 1% 1W ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR2010-R05FW from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR2010-R05FW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Res, 0R05, 1%, 1 W, 2010; Resistance Tt Electronics/welwyn - 12AC1367 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R05, 1%, 1 W, 2010; Resistance Tt Electronics/welwyn
12AC1367
Current Sense Res, 0R05, 1%, 1 W, 2010; Resistance Tt Electronics/welwyn 12AC1367
CURRENT SENSE RES, 0R05, 1%, 1 W, 2010; Resistance:0.05ohm; Product Range:LR Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 0R05, 1%, 1 W, 2010; Resistance:0.05ohm; Product Range:LR Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.05 Ohm, 1 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 97K3870 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.05 Ohm, 1 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
97K3870
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.05 Ohm, 1 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 97K3870
Surface Mount Chip Resistor, Thick Film, AEC-Q200 LR Series, 0.05 ohm, 1 W, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 LR Series, 0.05 ohm, 1 W, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 985-1203-2-ND 1057479-LR2010-R05FW 52-LR2010-R05FW 12AC1367 97K3870
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - LR2010-R05FW Automotive SMD 0.05 Ohm 1W Resistor Current Sense Res, 0R05, 1%, 1 W, 2010; Resistance Tt Electronics/welwyn Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.05 Ohm, 1 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Sense Resistors - SMD RL73H 2B R10 1% 5K RL - RL73H2BR10FTD - ASAP Semiconductor LLC
Specs
Category / Application Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
View Details
5 suppliers