Welwyn Components, Ltd. Chip Resistor - Surface Mount - LR2010-R04FW LR2010-R04FW

Description
Manufacturer: TT Electronics/Welwyn Win Source Part Number: 1057478-LR2010-R04FW Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Height - Seated (Max): 0.033" (0.84mm) Tolerance: ±1% Temperature Coefficient: 200ppm/°C Power (Watts): 1W Resistance (Ohms): 0.04 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 150°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Welwyn Win Source Part Number: 1057478-LR2010-R04FW Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Height - Seated (Max): 0.033" (0.84mm) Tolerance: ±1% Temperature Coefficient: 200ppm/°C Power (Watts): 1W Resistance (Ohms): 0.04 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 150°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LR2010-R04FW
1057478-LR2010-R04FW
Chip Resistor - Surface Mount - LR2010-R04FW 1057478-LR2010-R04FW
Manufacturer: TT Electronics/Welwyn Win Source Part Number: 1057478-LR2010-R04FW Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Height - Seated (Max): 0.033" (0.84mm) Tolerance: ±1% Temperature Coefficient: 200ppm/°C Power (Watts): 1W Resistance (Ohms): 0.04 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 150°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: TT Electronics/Welwyn
Win Source Part Number: 1057478-LR2010-R04FW
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Height - Seated (Max): 0.033" (0.84mm)
Tolerance: ±1%
Temperature Coefficient: 200ppm/°C
Power (Watts): 1W
Resistance (Ohms): 0.04
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Temperature Range - Operating: -55°C to 150°C
Case / Package: 2010
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.04 Ohm, 1 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 97K3869 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.04 Ohm, 1 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
97K3869
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.04 Ohm, 1 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 97K3869
Surface Mount Chip Resistor, Thick Film, AEC-Q200 LR Series, 0.04 ohm, 1 W, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 LR Series, 0.04 ohm, 1 W, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1057478-LR2010-R04FW 97K3869
Product Name Chip Resistor - Surface Mount - LR2010-R04FW Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.04 Ohm, 1 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0400 ohms
Tolerance 1 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879496-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details