Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.033 Ohm, 1 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn LR2010-R033FW

Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 LR Series, 0.033 ohm, 1 W, 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 LR Series, 0.033 ohm, 1 W, 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.033 Ohm, 1 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 97K3868 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.033 Ohm, 1 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
97K3868
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.033 Ohm, 1 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 97K3868
Surface Mount Chip Resistor, Thick Film, AEC-Q200 LR Series, 0.033 ohm, 1 W, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 LR Series, 0.033 ohm, 1 W, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R033, 1%, 1 W, 2010; Resistance Tt Electronics/welwyn - 12AC1366 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R033, 1%, 1 W, 2010; Resistance Tt Electronics/welwyn
12AC1366
Current Sense Res, 0R033, 1%, 1 W, 2010; Resistance Tt Electronics/welwyn 12AC1366
CURRENT SENSE RES, 0R033, 1%, 1 W, 2010; Resistance:0.033ohm; Product Range:LR Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R033, 1%, 1 W, 2010; Resistance:0.033ohm; Product Range:LR Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97K3868 12AC1366
Product Name Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.033 Ohm, 1 W, 1%, 200 V Rohs Compliant Tt Electronics/welwyn Current Sense Res, 0R033, 1%, 1 W, 2010; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567771P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details