Welwyn Components, Ltd. Surface Mount Chip Resistor, Aec-Q200 Lr Series, 1 Ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn LR2010-1R0FW

Description
Surface Mount Chip Resistor, AEC-Q200 LR Series, 1 ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, AEC-Q200 LR Series, 1 ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Aec-Q200 Lr Series, 1 Ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn - 97K3876 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Aec-Q200 Lr Series, 1 Ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn
97K3876
Surface Mount Chip Resistor, Aec-Q200 Lr Series, 1 Ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn 97K3876
Surface Mount Chip Resistor, AEC-Q200 LR Series, 1 ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, AEC-Q200 LR Series, 1 ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K3876
Product Name Surface Mount Chip Resistor, Aec-Q200 Lr Series, 1 Ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567561 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details