Welwyn Components, Ltd. Automotive SMD 0.5 Ohm 0.5W Resistor LR1206-R50FW

Description
Res Thick Film 1206 0.5 Ohm 1% 0.5W(1/2W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR1206-R50FW from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR1206-R50FW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 1206 0.5 Ohm 1% 0.5W(1/2W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR1206-R50FW from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR1206-R50FW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.5 Ohm 0.5W Resistor - 52-LR1206-R50FW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.5 Ohm 0.5W Resistor
52-LR1206-R50FW
Automotive SMD 0.5 Ohm 0.5W Resistor 52-LR1206-R50FW
Res Thick Film 1206 0.5 Ohm 1% 0.5W(1/2W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR1206-R50FW from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR1206-R50FW can be used for catalog matching and distributor lookup.

Res Thick Film 1206 0.5 Ohm 1% 0.5W(1/2W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR1206-R50FW from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.5 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.5 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR1206-R50FW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - LR1206-R50FW - 1070873-LR1206-R50FW - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LR1206-R50FW
1070873-LR1206-R50FW
Chip Resistor - Surface Mount - LR1206-R50FW 1070873-LR1206-R50FW
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070873-LR1206-R50FW Packaging: Cut Tape (CT) Features: Automotive AEC-Q200, Moisture Resistant Voltage Rating: 200 V Length: 3.2 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Ceramic, Thick Film Height: 787.4 µm Number of Terminations: 2 Resistance: 500 mΩ Power Rating: 500 mW Width: 1.6256 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): RCWE1206R500FKEA; RCWE1206R470FKEA; RCWE1206R510FKEA; ERJB2BFR51V; ERJB2BFR47V; PT1206FR-070R499LLR1 206R50FW; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.63 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Power Dissipation: 500 mW

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070873-LR1206-R50FW
Packaging: Cut Tape (CT)
Features: Automotive AEC-Q200, Moisture Resistant
Voltage Rating: 200 V
Length: 3.2 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Ceramic, Thick Film
Height: 787.4 µm
Number of Terminations: 2
Resistance: 500 mΩ
Power Rating: 500 mW
Width: 1.6256 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 3216
Case / Package: 1206
Alternative Parts (Cross-Reference): RCWE1206R500FKEA; RCWE1206R470FKEA; RCWE1206R510FKEA; ERJB2BFR51V; ERJB2BFR47V; PT1206FR-070R499LLR1206R50FW;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 1.63 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC
Max Power Dissipation: 500 mW

Buy Now
Surface Mount Chip Resistor, Aec-Q200 Lr Series, 0.5 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn - 97K3865 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Aec-Q200 Lr Series, 0.5 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn
97K3865
Surface Mount Chip Resistor, Aec-Q200 Lr Series, 0.5 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn 97K3865
Surface Mount Chip Resistor, AEC-Q200 LR Series, 0.5 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, AEC-Q200 LR Series, 0.5 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-LR1206-R50FW 1070873-LR1206-R50FW 97K3865
Product Name Automotive SMD 0.5 Ohm 0.5W Resistor Chip Resistor - Surface Mount - LR1206-R50FW Surface Mount Chip Resistor, Aec-Q200 Lr Series, 0.5 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn
Technology / Construction Thick Film Ceramic Composition; MetalFilm; Thick Film (Chip)
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 590 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details