Welwyn Components, Ltd. Chip Resistor - Surface Mount - LR1206-R33FW LR1206-R33FW

Description
Manufacturer: TT Electronics/Welwyn Win Source Part Number: 801629-LR1206-R33FW Packaging: Reel Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 330 mOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.126" L x 0.064" W (3.20mm x 1.63mm) Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.80mm Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Welwyn Win Source Part Number: 801629-LR1206-R33FW Packaging: Reel Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 330 mOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.126" L x 0.064" W (3.20mm x 1.63mm) Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.80mm Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LR1206-R33FW
801629-LR1206-R33FW
Chip Resistor - Surface Mount - LR1206-R33FW 801629-LR1206-R33FW
Manufacturer: TT Electronics/Welwyn Win Source Part Number: 801629-LR1206-R33FW Packaging: Reel Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 330 mOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.126" L x 0.064" W (3.20mm x 1.63mm) Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.80mm Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: TT Electronics/Welwyn
Win Source Part Number: 801629-LR1206-R33FW
Packaging: Reel
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 330 mOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.126" L x 0.064" W (3.20mm x 1.63mm)
Manufacturer Package: 1206 (3216 Metric)
Height - Seated (Maximum): 0.80mm
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Automotive SMD 0.33 Ohm 0.5W Resistor - 52-LR1206-R33FW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.33 Ohm 0.5W Resistor
52-LR1206-R33FW
Automotive SMD 0.33 Ohm 0.5W Resistor 52-LR1206-R33FW
Res Thick Film 1206 0.33 Ohm 1% 0.5W(1/2W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR1206-R33FW from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.33 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.33 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR1206-R33FW can be used for catalog matching and distributor lookup.

Res Thick Film 1206 0.33 Ohm 1% 0.5W(1/2W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR1206-R33FW from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.33 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.33 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR1206-R33FW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Chip Resistor, Aec-Q200 Lr Series, 0.33 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn - 97K3864 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Aec-Q200 Lr Series, 0.33 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn
97K3864
Surface Mount Chip Resistor, Aec-Q200 Lr Series, 0.33 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn 97K3864
Surface Mount Chip Resistor, AEC-Q200 LR Series, 0.33 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, AEC-Q200 LR Series, 0.33 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 801629-LR1206-R33FW 52-LR1206-R33FW 97K3864
Product Name Chip Resistor - Surface Mount - LR1206-R33FW Automotive SMD 0.33 Ohm 0.5W Resistor Surface Mount Chip Resistor, Aec-Q200 Lr Series, 0.33 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film
Resistance Range 0.3300 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chip Resistor - Surface Mount - 2-1879360-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details