Welwyn Components, Ltd. Automotive SMD 0.1 Ohm 0.5W Resistor LR1206-R10FW

Description
Res Thick Film 1206 0.1 Ohm 1% 0.5W(1/2W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR1206-R10FW from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR1206-R10FW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 1206 0.1 Ohm 1% 0.5W(1/2W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR1206-R10FW from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR1206-R10FW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.1 Ohm 0.5W Resistor - 52-LR1206-R10FW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1 Ohm 0.5W Resistor
52-LR1206-R10FW
Automotive SMD 0.1 Ohm 0.5W Resistor 52-LR1206-R10FW
Res Thick Film 1206 0.1 Ohm 1% 0.5W(1/2W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR1206-R10FW from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR1206-R10FW can be used for catalog matching and distributor lookup.

Res Thick Film 1206 0.1 Ohm 1% 0.5W(1/2W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: LR1206-R10FW from TT Electronics/Welwyn is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LR1206-R10FW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - LR1206-R10FW - 964182-LR1206-R10FW - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LR1206-R10FW
964182-LR1206-R10FW
Chip Resistor - Surface Mount - LR1206-R10FW 964182-LR1206-R10FW
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964182-LR1206-R10FW Packaging: Digi-Reel® Features: Automotive AEC-Q200, Moisture Resistant Voltage Rating: 200 V Length: 3.2004 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Ceramic, Thick Film Height: 787.4 µm Number of Terminations: 2 Resistance: 100 mΩ Power Rating: 500 mW Number of Pins: 2 Width: 1.6256 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.63 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Power Dissipation: 500 mW

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964182-LR1206-R10FW
Packaging: Digi-Reel®
Features: Automotive AEC-Q200, Moisture Resistant
Voltage Rating: 200 V
Length: 3.2004 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Ceramic, Thick Film
Height: 787.4 µm
Number of Terminations: 2
Resistance: 100 mΩ
Power Rating: 500 mW
Number of Pins: 2
Width: 1.6256 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 3216
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 1.63 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (AC): 200 V
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC
Max Power Dissipation: 500 mW

Buy Now
Res, Thick Film, 0R1, 1%, 0.5W, 1206; Resistance Tt Electronics/welwyn - 97K3862 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R1, 1%, 0.5W, 1206; Resistance Tt Electronics/welwyn
97K3862
Res, Thick Film, 0R1, 1%, 0.5W, 1206; Resistance Tt Electronics/welwyn 97K3862
RES, THICK FILM, 0R1, 1%, 0.5W, 1206; Resistance:0.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 0R1, 1%, 0.5W, 1206; Resistance:0.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R1, 1%, Current Sense Res; Resistor Case Style Tt Electronics/welwyn - 12AC1363 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 1%, Current Sense Res; Resistor Case Style Tt Electronics/welwyn
12AC1363
Res, 0R1, 1%, Current Sense Res; Resistor Case Style Tt Electronics/welwyn 12AC1363
RES, 0R1, 1%, CURRENT SENSE RES; Resistor Case Style:1206 [3216 Metric]; Resistance:0.1ohm; Product Range:LR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 0R1, 1%, CURRENT SENSE RES; Resistor Case Style:1206 [3216 Metric]; Resistance:0.1ohm; Product Range:LR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-LR1206-R10FW 964182-LR1206-R10FW 97K3862 12AC1363
Product Name Automotive SMD 0.1 Ohm 0.5W Resistor Chip Resistor - Surface Mount - LR1206-R10FW Res, Thick Film, 0R1, 1%, 0.5W, 1206; Resistance Tt Electronics/welwyn Res, 0R1, 1%, Current Sense Res; Resistor Case Style Tt Electronics/welwyn
Technology / Construction Thick Film Ceramic Composition; MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details