Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974390-LR1206-R10FT1
Packaging: Tape and Reel
Length: 3.2 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Military Standard: Not
Composition: Thick Film
Resistance: 100 mΩ
Categories: OEM Parts(J-L)
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Depth: 1.63 mm
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 974390-LR1206-R10FT1 |
| Product Name | OEM Parts - OEM Parts (J - L) - LR1206-R10FT1 |