Welwyn Components, Ltd. Chip Resistor - Surface Mount LR1206-R07FW

Description
RES 0.07 OHM 1% 1/2W 1206
Request a Quote Datasheet
Description
RES 0.07 OHM 1% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1190-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1190-2-ND
Chip Resistor - Surface Mount 985-1190-2-ND
RES 0.07 OHM 1% 1/2W 1206

RES 0.07 OHM 1% 1/2W 1206

Buy Now Datasheet
Surface Mount Chip Resistor, Aec-Q200 Lr Series, 0.07 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn - 97K3861 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Aec-Q200 Lr Series, 0.07 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn
97K3861
Surface Mount Chip Resistor, Aec-Q200 Lr Series, 0.07 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn 97K3861
Surface Mount Chip Resistor, AEC-Q200 LR Series, 0.07 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, AEC-Q200 LR Series, 0.07 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1190-2-ND 97K3861
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Aec-Q200 Lr Series, 0.07 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A126493CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details