Welwyn Components, Ltd. Chip Resistor - Surface Mount - LR1206-R05FW LR1206-R05FW

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974907-LR1206-R05FW Packaging: Cut Tape Features: Automotive AEC-Q200, Moisture Resistant Voltage Rating: 200 V Length: 3.2004 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Ceramic, Thick Film Height: 787.4 µm Number of Terminations: 2 Resistance: 50 mΩ Power Rating: 500 mW Number of Pins: 2 Width: 1.6256 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.63 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Power Dissipation: 500 mW
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974907-LR1206-R05FW Packaging: Cut Tape Features: Automotive AEC-Q200, Moisture Resistant Voltage Rating: 200 V Length: 3.2004 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Ceramic, Thick Film Height: 787.4 µm Number of Terminations: 2 Resistance: 50 mΩ Power Rating: 500 mW Number of Pins: 2 Width: 1.6256 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.63 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Power Dissipation: 500 mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - LR1206-R05FW - 974907-LR1206-R05FW - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LR1206-R05FW
974907-LR1206-R05FW
Chip Resistor - Surface Mount - LR1206-R05FW 974907-LR1206-R05FW
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974907-LR1206-R05FW Packaging: Cut Tape Features: Automotive AEC-Q200, Moisture Resistant Voltage Rating: 200 V Length: 3.2004 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Ceramic, Thick Film Height: 787.4 µm Number of Terminations: 2 Resistance: 50 mΩ Power Rating: 500 mW Number of Pins: 2 Width: 1.6256 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.63 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (AC): 200 V Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Power Dissipation: 500 mW

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974907-LR1206-R05FW
Packaging: Cut Tape
Features: Automotive AEC-Q200, Moisture Resistant
Voltage Rating: 200 V
Length: 3.2004 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Ceramic, Thick Film
Height: 787.4 µm
Number of Terminations: 2
Resistance: 50 mΩ
Power Rating: 500 mW
Number of Pins: 2
Width: 1.6256 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 3216
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 1.63 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (AC): 200 V
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC
Max Power Dissipation: 500 mW

Buy Now
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.05 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn - 97K3860 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.05 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
97K3860
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.05 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn 97K3860
Surface Mount Chip Resistor, Thick Film, AEC-Q200 LR Series, 0.05 ohm, 500 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 LR Series, 0.05 ohm, 500 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 974907-LR1206-R05FW 97K3860
Product Name Chip Resistor - Surface Mount - LR1206-R05FW Surface Mount Chip Resistor, Thick Film, Aec-Q200 Lr Series, 0.05 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Tt Electronics/welwyn
Technology / Construction Ceramic Composition; MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details