Welwyn Components, Ltd. Chip Resistor - Surface Mount LR1206-R04FW

Description
RES 0.04 OHM 1% 1/2W 1206
Request a Quote
Description
RES 0.04 OHM 1% 1/2W 1206
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor from the AEC-Q200 LR Series features a resistance value of 0.04 ohms and a power rating of 500 mW. It is designed for applications requiring a high level of reliability, as it is AEC-Q200 qualified, making it suitable for automotive and other demanding environments. The resistor operates at a maximum voltage of 200 V and has a tolerance of 1%. It is available in a 1206 package size (3216 metric) and is RoHS compliant, ensuring it meets environmental regulations. The component also offers low inductance characteristics, which can be beneficial in high-frequency applications.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor from the AEC-Q200 LR Series features a resistance value of 0.04 ohms and a power rating of 500 mW. It is designed for applications requiring a high level of reliability, as it is AEC-Q200 qualified, making it suitable for automotive and other demanding environments. The resistor operates at a maximum voltage of 200 V and has a tolerance of 1%. It is available in a 1206 package size (3216 metric) and is RoHS compliant, ensuring it meets environmental regulations. The component also offers low inductance characteristics, which can be beneficial in high-frequency applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1188-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1188-2-ND
Chip Resistor - Surface Mount 985-1188-2-ND
RES 0.04 OHM 1% 1/2W 1206

RES 0.04 OHM 1% 1/2W 1206

Buy Now Datasheet
Surface Mount Chip Resistor, Aec-Q200 Lr Series, 0.04 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn - 97K3859 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Aec-Q200 Lr Series, 0.04 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn
97K3859
Surface Mount Chip Resistor, Aec-Q200 Lr Series, 0.04 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn 97K3859
Surface Mount Chip Resistor, AEC-Q200 LR Series, 0.04 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, AEC-Q200 LR Series, 0.04 ohm, 500 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1188-2-ND 97K3859
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Aec-Q200 Lr Series, 0.04 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details