Welwyn Components, Ltd. Res, Thick Film, 1R, 1%, 0.5W, 1206; Resistance Tt Electronics/welwyn LR1206-1R0FW

Description
RES, THICK FILM, 1R, 1%, 0.5W, 1206; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:LR Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1R, 1%, 0.5W, 1206; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:LR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1R, 1%, 0.5W, 1206; Resistance Tt Electronics/welwyn - 97K3866 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 1%, 0.5W, 1206; Resistance Tt Electronics/welwyn
97K3866
Res, Thick Film, 1R, 1%, 0.5W, 1206; Resistance Tt Electronics/welwyn 97K3866
RES, THICK FILM, 1R, 1%, 0.5W, 1206; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:LR Series RoHS Compliant: Yes

RES, THICK FILM, 1R, 1%, 0.5W, 1206; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:LR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 1R, 1% Rohs Compliant Tt Electronics/welwyn - 12AC1365 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 1R, 1% Rohs Compliant Tt Electronics/welwyn
12AC1365
Current Sense Res, 1R, 1% Rohs Compliant Tt Electronics/welwyn 12AC1365
CURRENT SENSE RES, 1R, 1% ROHS COMPLIANT: YES

CURRENT SENSE RES, 1R, 1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97K3866 12AC1365
Product Name Res, Thick Film, 1R, 1%, 0.5W, 1206; Resistance Tt Electronics/welwyn Current Sense Res, 1R, 1% Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138617DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details