TT Electronics Resistor, Current Sense, 0.1 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive LOB5R100FLF

Description
RESISTOR, CURRENT SENSE, 0.1 OHM, 5W, 1%; Resistance:0.1ohm; Product Range:LOB Series; Power Rating:5W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, CURRENT SENSE, 0.1 OHM, 5W, 1%; Resistance:0.1ohm; Product Range:LOB Series; Power Rating:5W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Current Sense, 0.1 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive - 39M5196 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.1 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive
39M5196
Resistor, Current Sense, 0.1 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive 39M5196
RESISTOR, CURRENT SENSE, 0.1 OHM, 5W, 1%; Resistance:0.1ohm; Product Range:LOB Series; Power Rating:5W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.1 OHM, 5W, 1%; Resistance:0.1ohm; Product Range:LOB Series; Power Rating:5W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Resistor, 0.1 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive - 55M7100 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.1 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive
55M7100
Current Sense Resistor, 0.1 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive 55M7100
CURRENT SENSE RESISTOR, 0.1 OHM, 5W, 1%; Resistance:0.1ohm; Product Range:LOB Series; Power Rating:5W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.1 OHM, 5W, 1%; Resistance:0.1ohm; Product Range:LOB Series; Power Rating:5W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 39M5196
Product Name Resistor, Current Sense, 0.1 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers