TT Electronics Current Sense Resistor, 0.05 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive LOB5R050FLF

Description
CURRENT SENSE RESISTOR, 0.05 OHM, 5W, 1%; Resistance:0.05ohm; Product Range:LOB Series; Power Rating:5W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RESISTOR, 0.05 OHM, 5W, 1%; Resistance:0.05ohm; Product Range:LOB Series; Power Rating:5W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.05 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive - 55M7099 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive
55M7099
Current Sense Resistor, 0.05 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive 55M7099
CURRENT SENSE RESISTOR, 0.05 OHM, 5W, 1%; Resistance:0.05ohm; Product Range:LOB Series; Power Rating:5W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05 OHM, 5W, 1%; Resistance:0.05ohm; Product Range:LOB Series; Power Rating:5W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55M7099
Product Name Current Sense Resistor, 0.05 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details