TT Electronics Current Sense Resistor, 0.02 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive LOB5R020FLF

Description
CURRENT SENSE RESISTOR, 0.02 OHM, 5W, 1%; Resistance:0.02ohm; Product Range:LOB Series; Power Rating:5W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RESISTOR, 0.02 OHM, 5W, 1%; Resistance:0.02ohm; Product Range:LOB Series; Power Rating:5W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.02 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive - 55M7098 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.02 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive
55M7098
Current Sense Resistor, 0.02 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive 55M7098
CURRENT SENSE RESISTOR, 0.02 OHM, 5W, 1%; Resistance:0.02ohm; Product Range:LOB Series; Power Rating:5W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.02 OHM, 5W, 1%; Resistance:0.02ohm; Product Range:LOB Series; Power Rating:5W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55M7098
Product Name Current Sense Resistor, 0.02 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138539TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details