TT Electronics Current Sense Resistor, 0.01 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive LOB5 R010 FLF

Description
CURRENT SENSE RESISTOR, 0.01 OHM, 5W, 1%; Resistance:0.01ohm; Product Range:LOB Series; Power Rating:5W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RESISTOR, 0.01 OHM, 5W, 1%; Resistance:0.01ohm; Product Range:LOB Series; Power Rating:5W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.01 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive - 55M7097 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive
55M7097
Current Sense Resistor, 0.01 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive 55M7097
CURRENT SENSE RESISTOR, 0.01 OHM, 5W, 1%; Resistance:0.01ohm; Product Range:LOB Series; Power Rating:5W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 5W, 1%; Resistance:0.01ohm; Product Range:LOB Series; Power Rating:5W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55M7097
Product Name Current Sense Resistor, 0.01 Ohm, 5W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details