TT Electronics Through Hole Resistors LOB3R040FLF

Description
RES METAL 0.04 OHM 3W 1% AXIAL
Request a Quote Datasheet
Description
RES METAL 0.04 OHM 3W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 989-1108-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
989-1108-2-ND
Through Hole Resistors 989-1108-2-ND
RES METAL 0.04 OHM 3W 1% AXIAL

RES METAL 0.04 OHM 3W 1% AXIAL

Buy Now Datasheet
Current Sense Resistor, 0.04 Ohm, 3W, 1%, Full Reel; Resistance Tt Electronics/international Resistive - 55M7092 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.04 Ohm, 3W, 1%, Full Reel; Resistance Tt Electronics/international Resistive
55M7092
Current Sense Resistor, 0.04 Ohm, 3W, 1%, Full Reel; Resistance Tt Electronics/international Resistive 55M7092
CURRENT SENSE RESISTOR, 0.04 OHM, 3W, 1%, FULL REEL; Resistance:0.04ohm; Product Range:LOB Series; Power Rating:3W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Width:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.04 OHM, 3W, 1%, FULL REEL; Resistance:0.04ohm; Product Range:LOB Series; Power Rating:3W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-1108-2-ND 55M7092
Product Name Through Hole Resistors Current Sense Resistor, 0.04 Ohm, 3W, 1%, Full Reel; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0400 ohms 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers