TT Electronics Through Hole Resistors - LOB3R025FLF LOB3R025FLF

Description
Manufacturer: TT Electronics/IRC Win Source Part Number: 1056051-LOB3R025FLF Packaging: Reel - TR Features: Current Sense, Non-Inductive Tolerance: ±1% Power (Watts): 3W Resistance (Ohms): 0.025 Composition: Metal Element Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 175°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1,250
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/IRC Win Source Part Number: 1056051-LOB3R025FLF Packaging: Reel - TR Features: Current Sense, Non-Inductive Tolerance: ±1% Power (Watts): 3W Resistance (Ohms): 0.025 Composition: Metal Element Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 175°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1,250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - LOB3R025FLF
1056051-LOB3R025FLF
Through Hole Resistors - LOB3R025FLF 1056051-LOB3R025FLF
Manufacturer: TT Electronics/IRC Win Source Part Number: 1056051-LOB3R025FLF Packaging: Reel - TR Features: Current Sense, Non-Inductive Tolerance: ±1% Power (Watts): 3W Resistance (Ohms): 0.025 Composition: Metal Element Number of Terminations: 2 Categories: Resistors Temperature Range - Operating: -55°C to 175°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1,250

Manufacturer: TT Electronics/IRC
Win Source Part Number: 1056051-LOB3R025FLF
Packaging: Reel - TR
Features: Current Sense, Non-Inductive
Tolerance: ±1%
Power (Watts): 3W
Resistance (Ohms): 0.025
Composition: Metal Element
Number of Terminations: 2
Categories: Resistors
Temperature Range - Operating: -55°C to 175°C
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1,250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1056051-LOB3R025FLF
Product Name Through Hole Resistors - LOB3R025FLF
Resistance Range 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details