TT Electronics Through Hole Resistors LOB3R020FLF

Description
RES METAL 0.02 OHM 3W 1% AXIAL
Request a Quote Datasheet
Description
RES METAL 0.02 OHM 3W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 989-1105-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
989-1105-2-ND
Through Hole Resistors 989-1105-2-ND
RES METAL 0.02 OHM 3W 1% AXIAL

RES METAL 0.02 OHM 3W 1% AXIAL

Buy Now Datasheet
Current Sense Resistor, 0.02 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive - 55M7091 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.02 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive
55M7091
Current Sense Resistor, 0.02 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive 55M7091
CURRENT SENSE RESISTOR, 0.02 OHM, 3W, 1%; Resistance:0.02ohm; Product Range:LOB Series; Power Rating:3W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.02 OHM, 3W, 1%; Resistance:0.02ohm; Product Range:LOB Series; Power Rating:3W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-1105-2-ND 55M7091
Product Name Through Hole Resistors Current Sense Resistor, 0.02 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2414913P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTPR16JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers