RES METAL 0.015 OHM 3W 1% AXIAL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 989-1104-2-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 0.0150 ohms |