Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070477-LOB3R010FLFT
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 300 ppm/°C
Resistance: 10 MΩ
Power Rating: 3 W
Categories: OEM Parts(J-L)
Case / Package: Axial
Alternative Parts (Cross-Reference): WLCR010FET; WLBR010FET; WLBR010FE; LVR03R0100FS70;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1070477-LOB3R010FLFTR |
| Product Name | OEM Parts - OEM Parts (J - L) - LOB3R010FLFTR |