TT Electronics Through Hole Resistors LOB3R010FLF

Description
RES 0.01 OHM 3W 1% AXIAL
Request a Quote Datasheet
Description
RES 0.01 OHM 3W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 989-1103-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
989-1103-2-ND
Through Hole Resistors 989-1103-2-ND
RES 0.01 OHM 3W 1% AXIAL

RES 0.01 OHM 3W 1% AXIAL

Buy Now Datasheet
Current Sense Resistor, 0.01 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive - 55M7090 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive
55M7090
Current Sense Resistor, 0.01 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive 55M7090
CURRENT SENSE RESISTOR, 0.01 OHM, 3W, 1%; Resistance:0.01ohm; Product Range:LOB Series; Power Rating:3W; Resistor Element Type:Metal Film; Resistor Case Style:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 3W, 1%; Resistance:0.01ohm; Product Range:LOB Series; Power Rating:3W; Resistor Element Type:Metal Film; Resistor Case Style:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 989-1103-2-ND 55M7090
Product Name Through Hole Resistors Current Sense Resistor, 0.01 Ohm, 3W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details