TT Electronics Current Sense Resistor, 0.02 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive LOB1R020FLF

Description
CURRENT SENSE RESISTOR, 0.02 OHM, 1W, 1%; Resistance:0.02ohm; Product Range:LOB Series; Power Rating:1W; Resistor Element Type:Metal Film; Resistor Case Style:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes
Description
CURRENT SENSE RESISTOR, 0.02 OHM, 1W, 1%; Resistance:0.02ohm; Product Range:LOB Series; Power Rating:1W; Resistor Element Type:Metal Film; Resistor Case Style:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.02 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive - 55M7088 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.02 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive
55M7088
Current Sense Resistor, 0.02 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive 55M7088
CURRENT SENSE RESISTOR, 0.02 OHM, 1W, 1%; Resistance:0.02ohm; Product Range:LOB Series; Power Rating:1W; Resistor Element Type:Metal Film; Resistor Case Style:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.02 OHM, 1W, 1%; Resistance:0.02ohm; Product Range:LOB Series; Power Rating:1W; Resistor Element Type:Metal Film; Resistor Case Style:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site
Resistor, Current Sense, 0.02 Ohm, 1W, 1%, Full Reel; Resistance Tt Electronics/international Resistive - 28X2088 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.02 Ohm, 1W, 1%, Full Reel; Resistance Tt Electronics/international Resistive
28X2088
Resistor, Current Sense, 0.02 Ohm, 1W, 1%, Full Reel; Resistance Tt Electronics/international Resistive 28X2088
RESISTOR, CURRENT SENSE, 0.02 OHM, 1W, 1%, FULL REEL; Resistance:0.02ohm; Product Range:LOB Series; Power Rating:1W; Resistor Element Type:Metal Film; Resistor Case Style:Axial Leaded; Resistance Tolerance:± 1%; No. of Pins:2Pins RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.02 OHM, 1W, 1%, FULL REEL; Resistance:0.02ohm; Product Range:LOB Series; Power Rating:1W; Resistor Element Type:Metal Film; Resistor Case Style:Axial Leaded; Resistance Tolerance:± 1%; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55M7088
Product Name Current Sense Resistor, 0.02 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers