TT Electronics Current Sense Resistor, 0.01 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive LOB1R010FLF

Description
CURRENT SENSE RESISTOR, 0.01 OHM, 1W, 1%; Resistance:0.01ohm; Product Range:LOB Series; Power Rating:1W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RESISTOR, 0.01 OHM, 1W, 1%; Resistance:0.01ohm; Product Range:LOB Series; Power Rating:1W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.01 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive - 55M7087 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive
55M7087
Current Sense Resistor, 0.01 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive 55M7087
CURRENT SENSE RESISTOR, 0.01 OHM, 1W, 1%; Resistance:0.01ohm; Product Range:LOB Series; Power Rating:1W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 1W, 1%; Resistance:0.01ohm; Product Range:LOB Series; Power Rating:1W; Resistor Technology:Metal Film; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55M7087
Product Name Current Sense Resistor, 0.01 Ohm, 1W, 1%; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details